Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY64A

Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY64A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64A-ND
Transistor, Photovoltaic Output Optoisolators CNY64A-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay - 20H4912 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay
20H4912
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay 20H4912
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY64A
Transistor Output Optocouplers CNY64A
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY64A-ND 20H4912 CNY64A
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 8200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 8002764 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-SI8231AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details