Littelfuse, Inc. Transistor, Photovoltaic Output Optoisolators CPC1303GR

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 212-CPC1303GR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-CPC1303GR-ND
Transistor, Photovoltaic Output Optoisolators 212-CPC1303GR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CPC1303GR - 915708-CPC1303GR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CPC1303GR
915708-CPC1303GR
Optoisolators - Transistor, Photovoltaic Output - CPC1303GR 915708-CPC1303GR
Manufacturer: IXYS Win Source Part Number: 915708-CPC1303GR Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CPC1303 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: IXYS
Win Source Part Number: 915708-CPC1303GR
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: CPC1303
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CPC1303GR
Transistor Output Optocouplers CPC1303GR
Transistor Output Optocouplers Dual Optocoupler High-Voltage

Transistor Output Optocouplers Dual Optocoupler High-Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 212-CPC1303GR-ND 915708-CPC1303GR CPC1303GR
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CPC1303GR Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 8002776 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8230BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details