Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY65

Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY65-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65-ND
Transistor, Photovoltaic Output Optoisolators CNY65-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY65
Transistor Output Optocouplers CNY65
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay - 20H4914 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay
20H4914
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay 20H4914
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant Vishay - 61M5240 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant Vishay
61M5240
Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant Vishay 61M5240
Transistor Output Optocoupler, 1, 13.9 kV, 50 %, 75 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 13.9 kV, 50 %, 75 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY65-ND CNY65 20H4914 61M5240
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type "4-EDIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 13900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766028 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details