Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - CNY17-2X007T CNY17-2X007T

Description
Manufacturer: Vishay Win Source Part Number: 1029838-CNY17-2X007T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.39V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1029838-CNY17-2X007T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.39V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17-2X007T - 1029838-CNY17-2X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-2X007T
1029838-CNY17-2X007T
Optoisolators - Transistor, Photovoltaic Output - CNY17-2X007T 1029838-CNY17-2X007T
Manufacturer: Vishay Win Source Part Number: 1029838-CNY17-2X007T Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.39V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial

Manufacturer: Vishay
Win Source Part Number: 1029838-CNY17-2X007T
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.39V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Signalling, Industrial

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X007TDKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X007TTR-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X007TTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X007TCT-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X007TCT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-2X007T
Transistor Output Optocouplers CNY17-2X007T
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 73J6489 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
73J6489
Optocoupler; No. Of Channels Vishay 73J6489
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay - 58AJ1693 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay
58AJ1693
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay 58AJ1693
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R - 879-CNY17-2X007T - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R
879-CNY17-2X007T
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R 879-CNY17-2X007T
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1029838-CNY17-2X007T CNY17-2X007TDKR-ND CNY17-2X007T 73J6489 58AJ1693 879-CNY17-2X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17-2X007T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R
Input DC; DC DC DC; DC
Mounting Option Surface Mount; 6-SMD Surface Mount SMD Surface Mount; 6-SMD, Gull Wing
Forward Current 60 milliamps 60 milliamps 60 milliamps
Isolation Voltage 5000 volts 5000 volts 5000 volts
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 653385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details