Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP-HV
Transistor Output Optocouplers 15kV 100-200%CTR High Islation 700mil
OPTOCOUPLER, TRANSISTOR, 13.9KV, DIP-4 ROHS COMPLIANT: YES
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY66B-ND | CNY66B | 68AH9363 | 879-CNY66B |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 13.9Kv, Dip-4 Rohs Compliant Vishay | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-DIP Module (0.300"", 7.62mm)" | Tube | ||
| Mounting Option | Through Hole | 4-DIP (0.300, 7.62mm) | ||
| Isolation Voltage | 8200 volts |