Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17F-3X009T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-CNY17F-3X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY17F-3X009TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY17F-3X009TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-CNY17F-3X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY17F-3X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY17F-3X009TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-CNY17F-3X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY17F-3X009TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY17F-3X009TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Full Reel; No. Of Channels Vishay - 58K0174 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Full Reel; No. Of Channels Vishay
58K0174
Optocoupler, Full Reel; No. Of Channels Vishay 58K0174
OPTOCOUPLER, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-3X009T
Transistor Output Optocouplers CNY17F-3X009T
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-CNY17F-3X009TCT-ND 58K0174 CNY17F-3X009T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20B02FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details