Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
DIP-6 CPL WBASE 63-125% CTR -e3
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:No RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY75A-ND | 1808252 | 78Y9462 | CNY75A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |