Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY66

Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY66-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY66-ND
Transistor, Photovoltaic Output Optoisolators CNY66-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 13.9Kv, Dip-4; No. Of Channels Vishay - 55W2325 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 13.9Kv, Dip-4; No. Of Channels Vishay
55W2325
Optocoupler, Transistor, 13.9Kv, Dip-4; No. Of Channels Vishay 55W2325
OPTOCOUPLER, TRANSISTOR, 13.9KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 13.9KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY66
Transistor Output Optocouplers CNY66
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY66-ND 55W2325 CNY66
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 13.9Kv, Dip-4; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 13900 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990834 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1EDI30I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details