ISOCOM, Inc. Octocouplers CNY17F-3XSM

Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-CNY17F-3XSM
6 Pin Transistor Output, Non-base Lead , Single Optocoupler

6 Pin Transistor Output, Non-base Lead , Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F-3XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-3XSM-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-3XSM-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom - 39P9821 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
39P9821
Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom 39P9821
OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-CNY17F-3XSM CNY17F-3XSM-ND 39P9821
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-6, Tr O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 448-2DIB0411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details