Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY17F-3X009

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F-3X009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-3X009-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-3X009-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X009 - 915668-CNY17F-3X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X009
915668-CNY17F-3X009
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X009 915668-CNY17F-3X009
Manufacturer: Vishay Win Source Part Number: 915668-CNY17F-3X009 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY17 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 915668-CNY17F-3X009
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: CNY17
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-3X009
Transistor Output Optocouplers CNY17F-3X009
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17F-3X009-ND 915668-CNY17F-3X009 CNY17F-3X009
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X009 Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3028ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4912-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details