Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Transistor Output Optocoupler, 7500V Isolation
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:CNY17 Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17F3SR2MTR-ND | CNY17F3SR2M | 86K0533 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi | |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 4170 volts | 7500 volts | 4170 volts |