Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - CNY64 CNY64

Description
Manufacturer: Vishay Win Source Part Number: 1162669-CNY64 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1162669-CNY64 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY64 - 1162669-CNY64 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY64
1162669-CNY64
Optoisolators - Transistor, Photovoltaic Output - CNY64 1162669-CNY64
Manufacturer: Vishay Win Source Part Number: 1162669-CNY64 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial

Manufacturer: Vishay
Win Source Part Number: 1162669-CNY64
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial

Buy Now
Transistor, Photovoltaic Output Optoisolators - CNY64-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64-ND
Transistor, Photovoltaic Output Optoisolators CNY64-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay - 20H4911 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay
20H4911
Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay 20H4911
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY64
Transistor Output Optocouplers CNY64
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1162669-CNY64 CNY64-ND 20H4911 CNY64
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY64 Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 8200 volts 8200 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 7026793 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details