Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY64AYST

Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY64AYSTCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64AYSTCT-ND
Transistor, Photovoltaic Output Optoisolators CNY64AYSTCT-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY64AYSTTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64AYSTTR-ND
Transistor, Photovoltaic Output Optoisolators CNY64AYSTTR-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY64AYSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64AYSTDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY64AYSTDKR-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay - 65T6527 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay
65T6527
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay 65T6527
OPTOCOUPLER, PHOTOTRANSISTOR, 8200VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 8200VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant Vishay - 58AJ1706 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant Vishay
58AJ1706
Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant Vishay 58AJ1706
OPTOCOUPLER, TRANSISTOR, 8.2KV, SOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 8.2KV, SOP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY64AYST
Transistor Output Optocouplers CNY64AYST
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-150%

Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 50-150%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY64AYSTCT-ND 65T6527 58AJ1706 CNY64AYST
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 8200 volts 8200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4455224 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details