Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-CNY17F-4X009TDKR-ND | CNY17F-4X009T | 20H4906 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | SMDIP | |
| Isolation Voltage | 5000 volts | 5000 volts |