Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17-1

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1265-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1265-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1265-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1451596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1451596
Optocouplers 1451596
Vishay CNY17-1 Optocoupler

Vishay CNY17-1 Optocoupler

Supplier's Site
Transistor Output Optocoupler, 1, 5 Kv, 40 %, 60 Ma, Dip, 6 Rohs Compliant Vishay - 05M4044 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 40 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
05M4044
Transistor Output Optocoupler, 1, 5 Kv, 40 %, 60 Ma, Dip, 6 Rohs Compliant Vishay 05M4044
Transistor Output Optocoupler, 1, 5 kV, 40 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 40 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-1
Transistor Output Optocouplers CNY17-1
Transistor Output Optocouplers NPN Phototransistor

Transistor Output Optocouplers NPN Phototransistor

Buy Now Datasheet
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) - 70061464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.)
70061464
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) 70061464
Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA Long term stability Lead-free component The CNY17 is an optically coupled pair consisting of a Gallium Arsenide infrared emitting diode optically coupled to a silicon NPN pfototransitor. Signal information, including a DC level, can be transmitted by the device while maintaining a high degree of electrical isolation between input and output. The CNY17 can be used to replace relays and transformers in many digital interface applications, as well as analog applications such as CRT modulation.

Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA

  • Long term stability
  • Lead-free component
    The CNY17 is an optically coupled pair consisting of a Gallium Arsenide infrared emitting diode optically coupled to a silicon NPN pfototransitor. Signal information, including a DC level, can be transmitted by the device while maintaining a high degree of electrical isolation between input and output. The CNY17 can be used to replace relays and transformers in many digital interface applications, as well as analog applications such as CRT modulation.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1265-5-ND 1451596 05M4044 CNY17-1 70061464
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocoupler, 1, 5 Kv, 40 %, 60 Ma, Dip, 6 Rohs Compliant Vishay Transistor Output Optocouplers Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.)
Input DC DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)" 6-Pin DIP
Mounting Option Through Hole Through hole Surface Mount
Isolation Voltage 5000 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259KXUMA1CT-ND - DigiKey
Specs
Package Type 13-LGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4691-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details