onsemi Transistor, Photovoltaic Output Optoisolators CNY173SM

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY173SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY173SM-ND
Transistor, Photovoltaic Output Optoisolators CNY173SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocouplers - 1867255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1867255
Optocouplers 1867255
ON Semiconductor, CNY173SM

ON Semiconductor, CNY173SM

Supplier's Site
Optocouplers - 1868409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868409P
Optocouplers 1868409P
ON Semiconductor, CNY173SM

ON Semiconductor, CNY173SM

Supplier's Site
Optocouplers - 1868409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868409
Optocouplers 1868409
ON Semiconductor, CNY173SM

ON Semiconductor, CNY173SM

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY173SM
Transistor Output Optocouplers CNY173SM
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Buy Now Datasheet
Optocoupler, Transistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi - 96K8024 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi
96K8024
Optocoupler, Transistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi 96K8024
OPTOCOUPLER, TRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:-; No. of Channels:1RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:-; No. of Channels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY173SM-ND 1867255 1868409P CNY173SM 96K8024
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Transistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi
Input DC
Output Phototransistor Phototransistor; Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface mount Surface Mount; SMT Surface Mount DIP
Isolation Voltage 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details