Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY17F-2X016

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F-2X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-2X016-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-2X016-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 58K0171 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
58K0171
Optocoupler; No. Of Channels Vishay 58K0171
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-2X016
Transistor Output Optocouplers CNY17F-2X016
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17F-2X016-ND 58K0171 CNY17F-2X016
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI60N12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - SI8232DB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details