onsemi Transistor, Photovoltaic Output Optoisolators CNY17F2SVM

Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F2SVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F2SVM-ND
Transistor, Photovoltaic Output Optoisolators CNY17F2SVM-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F2SVM
Transistor Output Optocouplers CNY17F2SVM
Transistor Output Optocouplers Optocoupler Phototrans No Base

Transistor Output Optocouplers Optocoupler Phototrans No Base

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 86K0527 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
86K0527
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 86K0527
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:63%; Product Range:CNY17 Series RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:63%; Product Range:CNY17 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17F2SVM-ND CNY17F2SVM 86K0527
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - 863-SI8231BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details