Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers NPN Phototransistor
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1266-5-ND | CNY17-2 | 64AH2753 | 70061466 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay | Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) |
| Input | DC | |||
| Output | Phototransistor | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | 6-Pin DIP | ||
| Mounting Option | Through Hole | DIP | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts | 5300 volts |