The CNY117F is a 110 °C rated optocoupler featuring a gallium arsenide infrared emitting diode coupled to a silicon planar phototransistor in a DIP-6 package. It is designed for signal transmission between electrically isolated circuits, with a maximum isolation voltage of 5 kV. The device has no base terminal connection, which enhances its common-mode interference immunity compared to other models in the CNY117 series. The optocoupler operates over a temperature range of -55 °C to +110 °C and supports a maximum forward current of 60 mA. It has a collector-emitter breakdown voltage of 70 V and a total power dissipation of 250 mW. The current transfer ratio (CTR) varies by part number, with options ranging from 40% to 320%. The CNY117F is suitable for applications such as AC adapters, switch-mode power supplies, and factory automation. This product is UL, cUL, and BSI certified, ensuring compliance with various safety standards. It is available in both DIP and SMD configurations, making it versatile for different design requirements.
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY117F-3X001-ND | 23K1024 | CNY117F-3X001 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |