onsemi Transistor, Photovoltaic Output Optoisolators CNY172FM

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY172FM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY172FM-ND
Transistor, Photovoltaic Output Optoisolators CNY172FM-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY172FM - 1029832-CNY172FM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY172FM
1029832-CNY172FM
Optoisolators - Transistor, Photovoltaic Output - CNY172FM 1029832-CNY172FM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029832-CNY172FM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029832-CNY172FM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 3μs
Rise and Fall Time: 1μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number CNY172FM-ND 1029832-CNY172FM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY172FM
Input DC DC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details