Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY75B-ND | 96K8035 | CNY75B | CNY75B |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers | OPTOISO 5KV TRANS W/BASE 6DIP |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | DIP | ||
| Mounting Option | Through Hole | DIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |