SMD-4 HV CPL 8kV 600mil 100-300% CTR -e4
SMD-4 HV CPL 8kV 600mil 100-300% CTR -e4
SMD-4 HV CPL 8kV 600mil 100-300% CTR -e4
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
Optoisolator Transistor Output 13900VDC 1 Channel 4-SMD
50mA 8.2kV 1 1.32V SMD-4P Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, PHOTOTRANSISTOR, 13.9KVRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:13.9kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 13.9KV, SOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 100-300
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576835 | CNY65AGRSTCT-ND | CNY65AGRST | 65T6530 | 58AJ1708 | CNY65AGRST |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Phototransistor, 13.9Kvrms; No. Of Channels Vishay | Optocoupler, Transistor, 13.9Kv, Sop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Approvals | RoHS Compliant | |||||
| Mounting Option | Surface Mount | Surface Mount | SOP | |||
| Input | DC | |||||
| Output | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing |