Lite-On USA International Inc. Transistor, Photovoltaic Output Optoisolators CNY17-3

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-1312-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1312-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1312-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1257572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1257572
Optocouplers 1257572
Phototx Optocoupler 100% DIP6

Phototx Optocoupler 100% DIP6

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Optocouplers Optocouplers
Product Number 160-1312-5-ND 1257572
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers
Input DC DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details