Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR, 8200VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 8.2KV, SOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 100-300%
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY64AGRSTTR-ND | 65T6526 | 58AJ1705 | CNY64AGRST |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay | Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | SOP | ||
| Isolation Voltage | 8200 volts | 8200 volts |