Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017 CNY17F-4X017

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1162664-CNY17F-4X017 Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17F Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F-2XSMT&R; CNY17F-3XSMT&R; CNY17F-4XSMT&R; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1162664-CNY17F-4X017 Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17F Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F-2XSMT&R; CNY17F-3XSMT&R; CNY17F-4XSMT&R; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017 - 1162664-CNY17F-4X017 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017
1162664-CNY17F-4X017
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017 1162664-CNY17F-4X017
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1162664-CNY17F-4X017 Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17F Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F-2XSMT&R; CNY17F-3XSMT&R; CNY17F-4XSMT&R; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1162664-CNY17F-4X017
Packaging: Tube
Operating Temperature Range: -55°C ~ 110°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY17F
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% @ 10mA
Current Transfer Ratio (Maximum): 320% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F-2XSMT&R; CNY17F-3XSMT&R; CNY17F-4XSMT&R;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F-4X017-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-4X017-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-4X017-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F-4X017
Transistor Output Optocouplers CNY17F-4X017
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay - 43K9125 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
43K9125
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay 43K9125
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1162664-CNY17F-4X017 CNY17F-4X017-ND CNY17F-4X017 43K9125
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-4X017 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2700058 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8230AD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details