Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY651AGRST

Description
4PIN, 100-300 HIGH ISOLATION DIS
Request a Quote Datasheet
Description
4PIN, 100-300 HIGH ISOLATION DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-CNY651AGRSTTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY651AGRSTTR-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY651AGRSTTR-ND
4PIN, 100-300 HIGH ISOLATION DIS

4PIN, 100-300 HIGH ISOLATION DIS

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-CNY651AGRSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY651AGRSTDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY651AGRSTDKR-ND
4PIN, 100-300 HIGH ISOLATION DIS

4PIN, 100-300 HIGH ISOLATION DIS

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-CNY651AGRSTCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-CNY651AGRSTCT-ND
Transistor, Photovoltaic Output Optoisolators 751-CNY651AGRSTCT-ND
4PIN, 100-300 HIGH ISOLATION DIS

4PIN, 100-300 HIGH ISOLATION DIS

Buy Now Datasheet
OEM Parts - OEM Parts (C - E) - CNY651AGRST - 1052893-CNY651AGRST - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CNY651AGRST
1052893-CNY651AGRST
OEM Parts - OEM Parts (C - E) - CNY651AGRST 1052893-CNY651AGRST
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052893-CNY651AGRST Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Schedule B: 8541408000

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052893-CNY651AGRST
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Schedule B: 8541408000

Buy Now
Optocoupler, Transistor, 8.2Kv, Smdip-4 Rohs Compliant Vishay - 58AJ1710 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 8.2Kv, Smdip-4 Rohs Compliant Vishay
58AJ1710
Optocoupler, Transistor, 8.2Kv, Smdip-4 Rohs Compliant Vishay 58AJ1710
OPTOCOUPLER, TRANSISTOR, 8.2KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 8.2KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-CNY651AGRSTTR-ND 1052893-CNY651AGRST 58AJ1710
Product Name Transistor, Photovoltaic Output Optoisolators OEM Parts - OEM Parts (C - E) - CNY651AGRST Optocoupler, Transistor, 8.2Kv, Smdip-4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details