onsemi Transistor, Photovoltaic Output Optoisolators CNY17F4300W

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F4300W-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F4300W-ND
Transistor, Photovoltaic Output Optoisolators CNY17F4300W-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
 - CNY17F4300W - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5300V Isolation

Transistor Output Optocoupler, 5300V Isolation

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Optocouplers Optocouplers
Product Number CNY17F4300W-ND CNY17F4300W
Product Name Transistor, Photovoltaic Output Optoisolators
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
Isolators - Gate Drivers - 863-SI8232BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details