Lite-On USA International Inc. Transistor, Photovoltaic Output Optoisolators CNY17-2

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-1310-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1310-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1310-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1257569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1257569
Optocouplers 1257569
Phototx Optocoupler 63% DIP6

Phototx Optocoupler 63% DIP6

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-2
Transistor Output Optocouplers CNY17-2
Transistor Output Optocouplers Optocoupler PTR 40%, 5KV, 6PIN

Transistor Output Optocouplers Optocoupler PTR 40%, 5KV, 6PIN

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 160-1310-5-ND 1257569 CNY17-2
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers
Input DC DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details