Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - CNY65A CNY65A

Description
Manufacturer: Vishay Win Source Part Number: 1162672-CNY65A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1162672-CNY65A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY65A - 1162672-CNY65A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY65A
1162672-CNY65A
Optoisolators - Transistor, Photovoltaic Output - CNY65A 1162672-CNY65A
Manufacturer: Vishay Win Source Part Number: 1162672-CNY65A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial

Manufacturer: Vishay
Win Source Part Number: 1162672-CNY65A
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Computers & Computer Peripherals, Industrial

Buy Now
Transistor, Photovoltaic Output Optoisolators - CNY65A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY65A-ND
Transistor, Photovoltaic Output Optoisolators CNY65A-ND
Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Optoisolator Transistor Output 13900VDC 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY65A
Transistor Output Optocouplers CNY65A
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Transistor Output Optocoupler, 1, 13.9 Kv, 63 %, 75 Ma, Dip, 4 Rohs Compliant Vishay - 39X0096 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 13.9 Kv, 63 %, 75 Ma, Dip, 4 Rohs Compliant Vishay
39X0096
Transistor Output Optocoupler, 1, 13.9 Kv, 63 %, 75 Ma, Dip, 4 Rohs Compliant Vishay 39X0096
Transistor Output Optocoupler, 1, 13.9 kV, 63 %, 75 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 13.9 kV, 63 %, 75 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1162672-CNY65A CNY65A-ND CNY65A 39X0096
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY65A Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, 1, 13.9 Kv, 63 %, 75 Ma, Dip, 4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type "4-EDIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990503 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-2446-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details