Logic Output Optoisolator 10MBd Open Drain 3750Vrms 2 Channel 5kV/µs, 7kV/µs CMTI 8-SMD
High Speed Optocouplers Dual High-Speed Open Drain Optocoupler
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | CPC5002GS-ND | CPC5002GS |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Open Drain | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount |