The Optocoupler, Transistor, 4.17kV, SMDIP-6 (part number 31Y0731) features a high isolation voltage of 4.17kV RMS for one minute, making it suitable for applications requiring robust electrical isolation. It is designed with a gallium arsenide infrared emitting diode coupled with an NPN phototransistor, providing a current transfer ratio (CTR) of a minimum of 100%. The device is compliant with safety standards including UL1577 and DIN-EN/IEC60747-5-5,
CNY17F3 - Transistor Output Optocoupler, 7500V Isolation
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototrans No Base
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17F3SR2VM | CNY17F3SR2VMTR-ND | 31Y0731 | CNY17F3SR2VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Isolation Voltage | 7500 volts | 4170 volts | 4170 volts | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP |