Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, DIP, 6 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1454282 | CNY173M-ND | CNY173M | 95W3079 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Dip, 6 Rohs Compliant Onsemi |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | Through Hole | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" |