Vishay Precision Group Transistor, Photovoltaic Output Optoisolators CNY17-4

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1268-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1268-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1268-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1808248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808248
Optocouplers 1808248
DIP-6 CPL WBASE 160-320% CTR -e3

DIP-6 CPL WBASE 160-320% CTR -e3

Supplier's Site
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) - 70061468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.)
70061468
Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) 70061468
Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA Long term stability Lead-free component The CNY17 is an optically coupled pair consisting of a Gallium Arsenide infrared emitting diode optically coupled to a silicon NPN pfototransitor. Signal information, including a DC level, can be transmitted by the device while maintaining a high degree of electrical isolation between input and output. The CNY17 can be used to replace relays and transformers in many digital interface applications, as well as analog applications such as CRT modulation.

Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA

  • Long term stability
  • Lead-free component
    The CNY17 is an optically coupled pair consisting of a Gallium Arsenide infrared emitting diode optically coupled to a silicon NPN pfototransitor. Signal information, including a DC level, can be transmitted by the device while maintaining a high degree of electrical isolation between input and output. The CNY17 can be used to replace relays and transformers in many digital interface applications, as well as analog applications such as CRT modulation.
Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-4
Transistor Output Optocouplers CNY17-4
Transistor Output Optocouplers NPN Phototransistor

Transistor Output Optocouplers NPN Phototransistor

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant Vishay - 45Y4799 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
45Y4799
Transistor Output Optocoupler, 1, 5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant Vishay 45Y4799
Transistor Output Optocoupler, 1, 5 kV, 160 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 160 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1268-5-ND 1808248 70061468 CNY17-4 45Y4799
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) Transistor Output Optocouplers Transistor Output Optocoupler, 1, 5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
Input DC
Output Phototransistor Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)" 6-Pin DIP
Mounting Option Through Hole DIP Surface Mount
Isolation Voltage 5000 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213894 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details