onsemi Transistor, Photovoltaic Output Optoisolators CNY17F1SR2M

Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17F1SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F1SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY17F1SR2MDKR-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F1SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F1SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators CNY17F1SR2MTR-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F1SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F1SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators CNY17F1SR2MCT-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F1SR2M
Transistor Output Optocouplers CNY17F1SR2M
Transistor Output Optocouplers Optocoupler Phototrans No Base

Transistor Output Optocouplers Optocoupler Phototrans No Base

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 86K0518 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
86K0518
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 86K0518
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:40%; Product Range:CNY17 Series RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:40%; Product Range:CNY17 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17F1SR2MDKR-ND CNY17F1SR2M 86K0518
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details