Vishay Precision Group Optocouplers CNY74-4H

Description
Vishay CNY74-4H Optocoupler
Request a Quote Datasheet
Description
Vishay CNY74-4H Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998170P
Optocouplers 6998170P
Vishay CNY74-4H Optocoupler

Vishay CNY74-4H Optocoupler

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - CNY74-4H - 1029893-CNY74-4H - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY74-4H
1029893-CNY74-4H
Optoisolators - Transistor, Photovoltaic Output - CNY74-4H 1029893-CNY74-4H
Manufacturer: Vishay Win Source Part Number: 1029893-CNY74-4H Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.3V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 500mV Isolation Voltage: 5300Vrms Family Name: CNY74-4 Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Introduction Date: July 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1029893-CNY74-4H
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 500mV
Isolation Voltage: 5300Vrms
Family Name: CNY74-4
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Continuous forward current- Max: 60mA
Introduction Date: July 21, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY74-4H-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY74-4H-ND
Transistor, Photovoltaic Output Optoisolators CNY74-4H-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
OPTOCOUPLER, QUAD, TRANSISTOR O/P - 879-CNY74-4H - Utmel Electronic Limited
Hong Kong, China
OPTOCOUPLER, QUAD, TRANSISTOR O/P
879-CNY74-4H
OPTOCOUPLER, QUAD, TRANSISTOR O/P 879-CNY74-4H
OPTOCOUPLER, QUAD, TRANSISTOR O/P

OPTOCOUPLER, QUAD, TRANSISTOR O/P

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY74-4H
Transistor Output Optocouplers CNY74-4H
Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%

Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 20H4920 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
20H4920
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 20H4920
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V - 70061728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V
70061728
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V 70061728
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V

Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998170P 1029893-CNY74-4H CNY74-4H-ND 879-CNY74-4H CNY74-4H 20H4920 70061728
Product Name Optocouplers Optoisolators - Transistor, Photovoltaic Output - CNY74-4H Transistor, Photovoltaic Output Optoisolators OPTOCOUPLER, QUAD, TRANSISTOR O/P Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.25V; 60mA; 6V
Input DC DC; DC DC DC; DC
Approvals RoHS Compliant
Mounting Option PDIP 16-DIP Through Hole 16-DIP (0.300, 7.62mm) DIP Surface Mount
Rise Time 3 µs 3 µs 3 µs
Output Phototransistor; Transistor Phototransistor Phototransistor; Transistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8234AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details