OPTOISO 5.3KV TRANS W/BASE 6-DIP
6 Pin Transistor Detector 1x Optocoupler
6 Pin Transistor Detector, Single, Optocoupler
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-CNY17-3-ND | 1717174 | 1806-CNY17-3 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Octocouplers |
| Input | DC | DC | |
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor |
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Surface mount | |
| Isolation Voltage | 5300 volts |