onsemi Optoisolators - Transistor, Photovoltaic Output - CNY171SR2M CNY171SR2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867040-CNY171SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY171SR2M-NDR, CNY171SR2MDKR, CNY171SR2MCT, CNY171SR2MTR, CNY171SR2M-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867040-CNY171SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY171SR2M-NDR, CNY171SR2MDKR, CNY171SR2MCT, CNY171SR2MTR, CNY171SR2M-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY171SR2M - 867040-CNY171SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY171SR2M
867040-CNY171SR2M
Optoisolators - Transistor, Photovoltaic Output - CNY171SR2M 867040-CNY171SR2M
Manufacturer: ON Semiconductor Win Source Part Number: 867040-CNY171SR2M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY171SR2M-NDR, CNY171SR2MDKR, CNY171SR2MCT, CNY171SR2MTR, CNY171SR2M-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 867040-CNY171SR2M
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY171
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: CNY171SR2M-NDR, CNY171SR2MDKR, CNY171SR2MCT, CNY171SR2MTR, CNY171SR2M-ND

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY171SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY171SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators CNY171SR2MTR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY171SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY171SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY171SR2MDKR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY171SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY171SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators CNY171SR2MCT-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY171SR2M
Transistor Output Optocouplers CNY171SR2M
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 867040-CNY171SR2M CNY171SR2MTR-ND CNY171SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY171SR2M Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Mounting Option Surface Mount; 6-SMD Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details