Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocoupler, 7500V Isolation
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY172M-ND | CNY172M | 96K8015 | CNY172M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor O/p; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP | ||
| Isolation Voltage | 4170 volts | 7500 volts | 7500 volts |