onsemi Optoisolators - Transistor, Photovoltaic Output - CNY171SM CNY171SM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867039-CNY171SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867039-CNY171SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY171SM - 867039-CNY171SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY171SM
867039-CNY171SM
Optoisolators - Transistor, Photovoltaic Output - CNY171SM 867039-CNY171SM
Manufacturer: ON Semiconductor Win Source Part Number: 867039-CNY171SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY171 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 867039-CNY171SM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: CNY171
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY171SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY171SM-ND
Transistor, Photovoltaic Output Optoisolators CNY171SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY171SM
Transistor Output Optocouplers CNY171SM
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 867039-CNY171SM CNY171SM-ND CNY171SM
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY171SM Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Mounting Option Surface Mount; 6-SMD Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4455195 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details