Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SMD
Transistor Output Optocoupler, 1, 5 kV, 63 %, 60 mA, Surface Mount DIP, 6 RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17F-2X017TTR-ND | 48W3328 | CNY17F-2X017T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, 1, 5 Kv, 63 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount |