DIP-4 HV CPL 8kV 400mil 100-200% CTR -e4
DIP-4 HV CPL 8kV 400mil 100-200% CTR -e4
DIP-4 HV CPL 8kV 400mil 100-200% CTR -e4
Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Manufacturer: Vishay
Win Source Part Number: 1162670-CNY64B
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
OPTOCOUPLER, TRANSISTOR, 1000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2308323 | CNY64B-ND | 1162670-CNY64B | 20H4913 | CNY64B |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - CNY64B | Optocoupler, Transistor, 1000Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | |||
| Approvals | RoHS Compliant | ||||
| Mounting Option | DIP | Through Hole | DIP | ||
| Rise Time | 2.4 µs | 2.4 µs | |||
| Output | Phototransistor |