ISOCOM, Inc. Octocouplers CNY17F-4X

Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Output, Non-base Lead , Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-CNY17F-4X
6 Pin Transistor Output, Non-base Lead , Single Optocoupler

6 Pin Transistor Output, Non-base Lead , Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F-4X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F-4X-ND
Transistor, Photovoltaic Output Optoisolators CNY17F-4X-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom - 39P9822 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
39P9822
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom 39P9822
OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-CNY17F-4X CNY17F-4X-ND 39P9822
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details