Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY64ABST

Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY64ABSTTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64ABSTTR-ND
Transistor, Photovoltaic Output Optoisolators CNY64ABSTTR-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY64ABSTCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64ABSTCT-ND
Transistor, Photovoltaic Output Optoisolators CNY64ABSTCT-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY64ABSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY64ABSTDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY64ABSTDKR-ND
Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 8200Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay - 65T6525 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay
65T6525
Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay 65T6525
OPTOCOUPLER, PHOTOTRANSISTOR, 8200VRMS; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:80%; Input Current:50mA; No. of Channels:1; Optocoupler Output Type:Phototransistor RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 8200VRMS; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:75mA; Isolation Voltage:8.2kV; CTR Min:80%; Input Current:50mA; No. of Channels:1; Optocoupler Output Type:Phototransistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY64ABST
Transistor Output Optocouplers CNY64ABST
Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 80-240%

Transistor Output Optocouplers PHOTOTRANSISTOR OUT CTR 80-240%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY64ABSTTR-ND 65T6525 CNY64ABST
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 8200Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC 50mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount
Isolation Voltage 8200 volts 8200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2700052 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details