Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY17-2X009T

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY17-2X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X009TCT-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X009TCT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X009TDKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X009TTR-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X009TTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-2X009T
Transistor Output Optocouplers CNY17-2X009T
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H4866 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H4866
Optocoupler; No. Of Channels Vishay 20H4866
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17-2X009TCT-ND CNY17-2X009T 20H4866
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount SMDIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12FTAXUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details