Vishay Precision Group Optocouplers CNY17-3X017

Description
Vishay CNY17-3X017 Optocoupler
Request a Quote Datasheet
Description
Vishay CNY17-3X017 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2444685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444685
Optocouplers 2444685
Vishay CNY17-3X017 Optocoupler

Vishay CNY17-3X017 Optocoupler

Supplier's Site
Optocouplers - 2444685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444685P
Optocouplers 2444685P
Vishay CNY17-3X017 Optocoupler

Vishay CNY17-3X017 Optocoupler

Supplier's Site
Optocouplers - 2444684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444684
Optocouplers 2444684
Vishay CNY17-3X017 Optocoupler

Vishay CNY17-3X017 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - CNY17-3X017-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-3X017-ND
Transistor, Photovoltaic Output Optoisolators CNY17-3X017-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-3X017
Transistor Output Optocouplers CNY17-3X017
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H4876 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H4876
Optocoupler; No. Of Channels Vishay 20H4876
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay - 58AJ1696 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay
58AJ1696
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay 58AJ1696
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2444685 CNY17-3X017-ND CNY17-3X017 20H4876 58AJ1696
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant Vishay
Approvals RoHS Compliant
Mounting Option Surface Mount; SMD Surface Mount
Rise Time 2 µs 2 µs
Operating Temperature -55 C (-67 F) -55 to 110 C (-67 to 230 F)
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990632 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details