ISOCOM, Inc. Octocouplers CNY17-2X

Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Detector, Single, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-CNY17-2X
6 Pin Transistor Detector, Single, Optocoupler

6 Pin Transistor Detector, Single, Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2X-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2X-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom - 39P9810 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
39P9810
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom 39P9810
OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-CNY17-2X CNY17-2X-ND 39P9810
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-4907-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details