Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers NPN Phototransistor
Phototransistor Output Optocouplers, 1.25 V (Typ.), 60 mA
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9190076 | 751-1267-5-ND | CNY17-3 | 70061467 | 78Y9460 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optoisolator; Analog; 6-Pin DIP; Transistor; Phototransistor; 1.25 V (Typ.) | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay |
| Input | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | Through Hole | Surface Mount | DIP | |
| Rise Time | 3 µs | 2 µs |