onsemi Transistor, Photovoltaic Output Optoisolators CNY173FR2VM

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY173FR2VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY173FR2VM-ND
Transistor, Photovoltaic Output Optoisolators CNY173FR2VM-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY173FR2VM - 1029843-CNY173FR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY173FR2VM
1029843-CNY173FR2VM
Optoisolators - Transistor, Photovoltaic Output - CNY173FR2VM 1029843-CNY173FR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029843-CNY173FR2VM Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029843-CNY173FR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 3μs
Rise and Fall Time: 1μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number CNY173FR2VM-ND 1029843-CNY173FR2VM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY173FR2VM
Input DC DC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1917-5-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 309848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details