onsemi Transistor, Photovoltaic Output Optoisolators CNY17F2SR2VM

Description
Transistor Output Optocoupler, 7500V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 7500V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CNY17F2SR2VM - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 7500V Isolation

Transistor Output Optocoupler, 7500V Isolation

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F2SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F2SR2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators CNY17F2SR2VMDKR-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F2SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F2SR2VMCT-ND
Transistor, Photovoltaic Output Optoisolators CNY17F2SR2VMCT-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F2SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17F2SR2VMTR-ND
Transistor, Photovoltaic Output Optoisolators CNY17F2SR2VMTR-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 86K0526 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
86K0526
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 86K0526
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:63%; Product Range:CNY17 Series RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:63%; Product Range:CNY17 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17F2SR2VM
Transistor Output Optocouplers CNY17F2SR2VM
Transistor Output Optocouplers Optocoupler Phototrans No Base

Transistor Output Optocouplers Optocoupler Phototrans No Base

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number CNY17F2SR2VM CNY17F2SR2VMDKR-ND 86K0526 CNY17F2SR2VM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Isolation Voltage 7500 volts 4170 volts 4170 volts
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details